NEN-EN 74-3
Couplers, spigot pins and base plates for use in falsework and scaffolds - Part 3: Spigot pins and base plates - Requirements and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Construction equipment): | 91.220 |
scope:
EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework: materials; design requirements; test procedure; assessment. A base plate with a means of limited vertical adjustment, called a "base jack", is dealt with in EN 12811-1.
Document History
May 1, 2007
Couplers, spigot pins and base plates for use in falsework and scaffolds - Part 3: Plaine base and spigot pins and baseplates - Requirements and test prcedures ds
EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework: materials; design requirements; test procedure; assessment. A...
NEN-EN 74-3
July 1, 2005
Couplers, spigot pins and base plates for use in falsework and scaffolds - Part 3: Spigot pins and base plates - Requirements and test methods
EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework: materials; design requirements; test procedure; assessment. A...