NEN-EN 74-3

Couplers, spigot pins and base plates for use in falsework and scaffolds - Part 3: Plaine base and spigot pins and baseplates - Requirements and test prcedures ds

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 17
ICS Code (Construction equipment): 91.220
scope:

EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework: materials; design requirements; test procedure; assessment. A base plate with a means of limited vertical adjustment, called a "base jack", is dealt with in EN 12811-1.

Document History

NEN-EN 74-3
May 1, 2007
Couplers, spigot pins and base plates for use in falsework and scaffolds - Part 3: Plaine base and spigot pins and baseplates - Requirements and test prcedures ds
EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework: materials; design requirements; test procedure; assessment. A...
July 1, 2005
Couplers, spigot pins and base plates for use in falsework and scaffolds - Part 3: Spigot pins and base plates - Requirements and test methods
EN 74-3 specifies for plain and profiled base plates and loose spigots to be used with 48,3 mm diameter tubes in scaffolds and falsework: materials; design requirements; test procedure; assessment. A...

References

Advertisement