NEN-ISO/IEC 24730-2
Information technology - Real-time locating systems (RTLS) - Part 2: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This part of ISO/IEC 24730 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes real time locating systems (RTLS) transmitters that autonomously generate a direct sequence spread spectrum radio frequency beacon. These devices can be field programmable and support an optional exciter mode that allows modification of the rate of location update and location of the RTLS device. This part of ISO/IEC 24730 defines these modes, but does not define the means by which they are accomplished.
Document History