NEN-ISO/IEC 24730-2

Information technology - Real-time locating systems (RTLS) - Part 2: 2,4 GHz air interface protocol

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 40
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 24730 defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes RTLS transmitters that autonomously generate a direct-sequence spread spectrum radio frequency beacon. These devices may be field programmable and support an optional exciter mode that allows modification of the rate of location update and location of the RTLS device. ISO/IEC 24730 also defines these modes, but does not define the means by which they are accomplished.

Document History

June 1, 2012
Information technology - Real-time locating systems (RTLS) - Part 2: Direct Sequence Spread Spectrum (DSSS) 2,4 GHz air interface protocol
This part of ISO/IEC 24730 is comprised of this main document and two additional parts, ISO/IEC 24730-21 and ISO/IEC 24730-22, and defines a networked location system that provides X-Y coordinates...
NEN-ISO/IEC 24730-2
January 1, 2007
Information technology - Real-time locating systems (RTLS) - Part 2: 2,4 GHz air interface protocol
This part of ISO/IEC 24730 defines a networked location system that provides X-Y coordinates and data telemetry. The system utilizes RTLS transmitters that autonomously generate a direct-sequence...
Advertisement