NEN-EN-ISO 1101

Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 120
ICS Code (Limits and fits): 17.040.10
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for geometrical tolerancing.

Document History

February 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
NEN-EN-ISO 1101 defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The...
July 1, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
A description is not available for this item.
April 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and runout
A description is not available for this item.
NEN-EN-ISO 1101
February 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
February 1, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
The illustrations included in this International Standard are intended to illustrate the text and/or to provide examples of the related technical drawing specification; these illustrations are not...
February 1, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
The illustrations included in this International Standard are intended to illustrate the text and/or to provide examples of the related technical drawing specification; these illustrations are not...
March 1, 1995
Technical drawings - Geometrical tolerancing - Tolerancing of form, orientation, location and run-out - Generalities, definitions, symbols, indications on drawings
Defines principles for symbolization and indication on technical drawings for tolerances of form, orientation, location and run-out. It also establishes the appropriate geometrical definitions. Hence...
Advertisement