NEN-EN-ISO 1101

Technical drawings - Geometrical tolerancing - Tolerancing of form, orientation, location and run-out - Generalities, definitions, symbols, indications on drawings

inactive
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
Page Count: 42
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

Defines principles for symbolization and indication on technical drawings for tolerances of form, orientation, location and run-out. It also establishes the appropriate geometrical definitions. Hence the term "Geometrical Tolerances" will be used in this document as synonymous with these groups of tolerances. It also contains the theory of drawing indications and gives information on various additional symbols. Geometrical tolerances shall be specified in accordance with functional requirements. Manufacturing and inspection requirements may also influence geometrical tolerancing. Indicating geometrical tolerances on a drawing does not necessarily imply the use of any particular method of production, measurement or gauging.

Document History

February 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
NEN-EN-ISO 1101 defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The...
July 1, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
A description is not available for this item.
April 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and runout
A description is not available for this item.
February 1, 2013
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
February 1, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
The illustrations included in this International Standard are intended to illustrate the text and/or to provide examples of the related technical drawing specification; these illustrations are not...
February 1, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out
The illustrations included in this International Standard are intended to illustrate the text and/or to provide examples of the related technical drawing specification; these illustrations are not...
NEN-EN-ISO 1101
March 1, 1995
Technical drawings - Geometrical tolerancing - Tolerancing of form, orientation, location and run-out - Generalities, definitions, symbols, indications on drawings
Defines principles for symbolization and indication on technical drawings for tolerances of form, orientation, location and run-out. It also establishes the appropriate geometrical definitions. Hence...

References

Advertisement