NEN-EN-ISO 14780

Solid biofuels - Sample preparation

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 39
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN-ISO 14780 defines methods for reducing combined samples (or increments) to laboratory samples and laboratory samples to sub-samples and general analysis samples and is applicable to solid biofuels. The methods defined in this document can be used for sample preparation, for example, when the samples are to be tested for calorific value, moisture content, ash content, bulk density, durability, particle size distribution, ash melting behaviour, chemical composition, and impurities.

Document History

NEN-EN-ISO 14780
May 1, 2017
Solid biofuels - Sample preparation
NEN-EN-ISO 14780 defines methods for reducing combined samples (or increments) to laboratory samples and laboratory samples to sub-samples and general analysis samples and is applicable to solid...

References

Advertisement