NEN-EN 14780

Solid biofuels - Sample preparation

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
Page Count: 28
ICS Code (Biofuels): 75.160.40
scope:

This European Standard describes methods for reducing combined samples (or increments) to laboratory samples and laboratory samples to sub-samples and general analysis samples and is applicable to solid biofuels. The methods described in this European Standard may be used for sample preparation, for example, when the samples are to be tested for calorific value, moisture content, ash content, bulk density, durability, particle size distribution, ash melting behaviour, chemical composition, and impurities. The methods are not intended to be applied to the very large samples required for the testing of bridging properties.

Document History

NEN-EN 14780
June 1, 2011
Solid biofuels - Sample preparation
This European Standard describes methods for reducing combined samples (or increments) to laboratory samples and laboratory samples to sub-samples and general analysis samples and is applicable to...
November 1, 2010
Solid biofuels - Methods for sample preparation
This European Standard describes methods for reducing combined samples (or increments) to laboratory samples and laboratory samples to sub-samples and general analysis samples and is applicable to...

References

Advertisement