NEN-ISO/IEC 20000-2
Information technology - Service management - Part 2: Guidance on the application of service management systems
| Organization: | NEN |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This part of ISO/IEC 20000 provides guidance on the application of an SMS based on ISO/IEC 20000-1. This part of ISO/IEC 20000 provides examples and suggestions to enable organizations to interpret and apply ISO/IEC 20000-1, including references to other parts of ISO/IEC 20000 and other relevant standards. This part of ISO/IEC 20000 is independent of specific best practice frameworks and the service provider can apply a combination of generally accepted guidance and their own techniques.
Document History