NEN-EN-ISO 7494-2
Dental units - Part 2: Air and water supply systems
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate quality.
Document History
November 1, 2022
Dentistry - Stationary dental units and dental patient chairs - Part 2: Air, water, suction and wastewater systems
This document specifies requirements and test methods for stationary dental units concerning
a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
April 1, 2015
Dentistry - Dental units - Part 2: Air, water, suction and wastewater systems
NEN-EN-ISO 7494-2 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain...
May 1, 2013
Dentistry - Dental units - Part 2: Media channels and connections
NEN-EN-ISO 7494-2 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain...
April 1, 2003
Dentistry - Dental units - Part 2: Water and air supply
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate...
October 1, 2001
Dental units - Part 2: Air and water supply systems
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate...
NEN-EN-ISO 7494-2
June 1, 2000
Dental units - Part 2: Air and water supply systems
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate...