NEN-EN-ISO 7494-2

Dentistry - Dental units - Part 2: Air, water, suction and wastewater systems

inactive
Organization: NEN
Publication Date: 1 April 2015
Status: inactive
Page Count: 41
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20
scope:

NEN-EN-ISO 7494-2 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain plumbing, b) the materials, design, and construction of the compressed air and water system within the dental unit, c) the quality for incoming water and air, and d) the performance of dental unit suction system. This part of ISO 7494 also specifies requirements for instructions for use and technical description. This part of ISO 7494 is limited to dental units that are not used for life support treatment of ambulatory patients or for oral surgery treatment requiring sterile air and water supplies. Amalgam separators are not included in this International Standard.

Document History

November 1, 2022
Dentistry - Stationary dental units and dental patient chairs - Part 2: Air, water, suction and wastewater systems
This document specifies requirements and test methods for stationary dental units concerning a) the properties of stationary dental unit connections to the compressed air supply, water supply,...
NEN-EN-ISO 7494-2
April 1, 2015
Dentistry - Dental units - Part 2: Air, water, suction and wastewater systems
NEN-EN-ISO 7494-2 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain...
May 1, 2013
Dentistry - Dental units - Part 2: Media channels and connections
NEN-EN-ISO 7494-2 specifies requirements and test methods concerning a) the configuration of dental unit connections to the compressed air supply, water supply, suction supply, and wastewater drain...
April 1, 2003
Dentistry - Dental units - Part 2: Water and air supply
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate...
October 1, 2001
Dental units - Part 2: Air and water supply systems
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate...
June 1, 2000
Dental units - Part 2: Air and water supply systems
Specifies requirements and test methods for the air and water supply system within the dental unit in order that the compressed air and the water supplied via the dental unit are of appropriate...

References

Advertisement