NEN-EN-ISO 14920

Thermal spraying - Spraying and fusing of self-fluxing alloys

inactive
Organization: NEN
Publication Date: 1 January 2015
Status: inactive
Page Count: 25
ICS Code (Surface treatment): 25.220.20
scope:

NEN-EN-ISO 14920 defines the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.

Document History

September 1, 2023
Thermal spraying - Spraying and fusing of self-fluxing alloys
This document specifies the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion-bonded coating.
NEN-EN-ISO 14920
January 1, 2015
Thermal spraying - Spraying and fusing of self-fluxing alloys
NEN-EN-ISO 14920 defines the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
September 1, 2012
Thermal spraying - Spraying and fusing of self-fluxing alloys
NEN-EN-ISO 14920 defines the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
March 1, 1999
Thermal spraying - Spraying and fusing of self-fluxing alloys
Covers thermal spraying of self fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
February 1, 1996
Thermal spraying - Spraying and fusing of thermally sprayed coatings of self-fluxing alloys
Covers thermal spraying of self fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
Advertisement