NEN-EN-ISO 14920
Thermal spraying - Spraying and fusing of self-fluxing alloys
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
NEN-EN-ISO 14920 defines the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
Document History
September 1, 2023
Thermal spraying - Spraying and fusing of self-fluxing alloys
This document specifies the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion-bonded coating.
January 1, 2015
Thermal spraying - Spraying and fusing of self-fluxing alloys
NEN-EN-ISO 14920 defines the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
NEN-EN-ISO 14920
September 1, 2012
Thermal spraying - Spraying and fusing of self-fluxing alloys
NEN-EN-ISO 14920 defines the procedure for thermal spraying of self-fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
March 1, 1999
Thermal spraying - Spraying and fusing of self-fluxing alloys
Covers thermal spraying of self fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.
February 1, 1996
Thermal spraying - Spraying and fusing of thermally sprayed coatings of self-fluxing alloys
Covers thermal spraying of self fluxing alloys that are simultaneously or subsequently fused to create a homogeneous, diffusion bonded coating.