NEN-EN-IEC 61534-21
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
active
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
NEN-EN-IEC 61534-21 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface mounted, suspended or spaced away from the surface using fixing devices.
Document History
October 1, 2021
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
October 1, 2021
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
A description is not available for this item.
NEN-EN-IEC 61534-21
September 1, 2014
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
NEN-EN-IEC 61534-21 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface mounted, suspended...
October 1, 2006
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
This clause of Part 1 is applicable with the following addition: Add the following paragraph: This standard specifies the particular requirements and tests for PT systems intended for mounting on...