NEN-EN-IEC 61534-21/A11

Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting

active, Most Current
Organization: NEN
Publication Date: 1 October 2021
Status: active
Page Count: 10
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices."

Document History

NEN-EN-IEC 61534-21/A11
October 1, 2021
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.”
October 1, 2021
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
A description is not available for this item.
September 1, 2014
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
NEN-EN-IEC 61534-21 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface mounted, suspended...
October 1, 2006
Powertrack systems - Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
This clause of Part 1 is applicable with the following addition: Add the following paragraph: This standard specifies the particular requirements and tests for PT systems intended for mounting on...

References

Advertisement