NEN-EN-ISO 12780-2

Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators

inactive
Organization: NEN
Publication Date: 1 June 2009
Status: inactive
Page Count: 22
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line.

Document History

April 1, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
NEN-EN-ISO 12780-2
June 1, 2009
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
December 1, 1999
Geometrical Product Specifications (GPS) - Straightness - Part 2: Specification operators
Specifies the complete specification operator for straighness i.e. geometrical characteristics of features of type line. It also specifies the default specification operator for straightness...
Advertisement