NEN-EN-ISO 12780-2
Geometrical Product Specifications (GPS) - Straightness - Part 2: Specification operators
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Specifies the complete specification operator for straighness i.e. geometrical characteristics of features of type line. It also specifies the default specification operator for straightness specified using the basic ISO tolerance indication for straightness according to ISO 1101.
Document History
April 1, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
June 1, 2009
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
NEN-EN-ISO 12780-2
December 1, 1999
Geometrical Product Specifications (GPS) - Straightness - Part 2: Specification operators
Specifies the complete specification operator for straighness i.e. geometrical characteristics of features of type line. It also specifies the default specification operator for straightness...