NEN 10249-2-10

Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)

inactive
Organization: NEN
Publication Date: 1 April 1994
Status: inactive
Page Count: 32
ICS Code (Printed circuits and boards): 31.180
scope:

This specification gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm.

Document History

January 1, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide nonwoven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
NEN 10249-2-10
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm.
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide nonwoven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm.
Advertisement