NEN 10249-2-10/A4
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide nonwoven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
NEN 10249-2-10/A4
January 1, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide nonwoven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm.
April 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 10: Epoxide nonwoven/woven glass reinforced copper-clad laminated sheet of defined flammability (vertical burning test)
This specification gives requirements for properties of epoxide non-woven/woven glass reinforced copper-clad laminated sheet of defined flammability, in thicknesses of 0.7 mm up to 3.2 mm.