NEN 10570
Electrical supply track systems for luminaires
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
Applies to track systems for ordinary interior use with two or more poles for the connection of luminaires to the electrical supply with either provision for earthing (class I) and a rated voltage not exceding 440 V between poles and a rated current not exceeding 16 A per conductor or of a rated SELV not exceeding 25 V without provision for earthing (class III) and rated current not exceeding 25 A per conductor.
Document History