NEN 10570

Electrical supply track systems for luminaires

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Wires): 29.060.10
scope:

This standard applies to track systems with two or more poles and with provision for earthing (Class I), with a rated voltage not exceeding 440 V between poles (live conductors), rated frequency not exceeding 60 Hz and a rated current not exceeding 16 A per conductor for the connection luminaires to the electrical supply. It applies to track systems designed for ordinary interior use for mounting on, or flush with, or suspended from walls and ceilings. These track systems are not intended for locations where special conditions prevail as in ships, vehicles and the like and in hazardous locations, for example, where explosions are liable occur.

Document History

June 1, 1997
Electrical supply track systems for luminaires
Applies to track systems for ordinary interior use with two or more poles for the connection of luminaires to the electrical supply with either provision for earthing (class I) and a rated voltage...
NEN 10570
February 1, 1994
Electrical supply track systems for luminaires
This standard applies to track systems with two or more poles and with provision for earthing (Class I), with a rated voltage not exceeding 440 V between poles (live conductors), rated frequency not...
Advertisement