DS/EN ISO 8751

Spring-type straight pins - Coiled, light duty

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 June 2007
Status: active
Page Count: 16
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 1,5 mm to 8 mm
inclusive.
NOTE Spring-type straight pins, coiled, heavy duty, and spring type straight pins, coiled, standard duty, are the subjects of ISO 8748 and ISO 8750, respectively.

Document History

DS/EN ISO 8751
June 8, 2007
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of...
February 12, 1998
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of light duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d 1,...
Advertisement