DS/EN ISO 8751

Spring-type straight pins - Coiled, light duty

inactive
Organization: DS
Publication Date: 12 February 1998
Status: inactive
Page Count: 16
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of light duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d 1, from 1,5 mm to 8 mm inclusive.

Document History

June 8, 2007
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of...
DS/EN ISO 8751
February 12, 1998
Spring-type straight pins - Coiled, light duty
This International Standard specifies the characteristics of light duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d 1,...
Advertisement