NEN-EN 1279-3

Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances

pending
Organization: NEN
Publication Date: 1 July 2015
Status: pending
Page Count: 25
ICS Code (Glass in building): 81.040.20
scope:

This European Standard describes the test method for the determination of gas leakage rate and specifies the requirements for limit values for gas leakage rate and gas concentration for gas filled insulating glass units made a) in accordance with prEN 1279-1:2015 and prEN 1279-6:2015 or b) for the purpose to demonstrate that components (e.g. edge seals or spacers) will allow the insulating glass unit to conform to the requirements given in prEN 1279-1:2015, Clause 6.

Document History

NEN-EN 1279-3
July 1, 2015
Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances
This European Standard describes the test method for the determination of gas leakage rate and specifies the requirements for limit values for gas leakage rate and gas concentration for gas filled...
December 1, 2002
Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: -...
June 1, 1995
Insulating glass units - Part 3: Initial type testing on gas-filled insulating glass units - Gas leakage rate
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: -...
Advertisement