NEN-EN 1279-3

Insulating glass units - Part 3: Initial type testing on gas-filled insulating glass units - Gas leakage rate

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 28
ICS Code (Glass in building): 81.040.20
scope:

This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: - energy savings are made because the U-value and solar factor do not change significantly; - health is preserved because sound reduction and vision do not change significantly; - safety is provided because mechanical resistance does not change significantly. It covers additional characteristics that are of importance for trade. Marking conditions are included. The main intended uses of the insulating glass units are installations in windows, doors, curtain walling, roofs and partitions where there exists protection against direct ultraviolet radiation at the edges.

Document History

July 1, 2015
Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances
This European Standard describes the test method for the determination of gas leakage rate and specifies the requirements for limit values for gas leakage rate and gas concentration for gas filled...
December 1, 2002
Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: -...
NEN-EN 1279-3
June 1, 1995
Insulating glass units - Part 3: Initial type testing on gas-filled insulating glass units - Gas leakage rate
This European Standard is the product standard for insulating glass units, which defines insulating glass units, and ensures by means of an adequate evaluation of conformity to this standard that: -...
Advertisement