NEN-EN 13757
Communication systems for and remote reading of meters - Data exchange
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 98 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This document describes the data exchange and communications for meters and remote reading of meters in a generic way. It is part 1 of the EN 13757 Standard. Additional parts are: - EN13757 part 2: Physical and link layer, twisted pair baseband (M-Bus); - EN 13757 part 3: Dedicated application layer (M-Bus); - EN 13757 part 4: Wireless meter readout. The main use of part 1 is to provide a protocol specification for the Application Layer for meters. Electricity meters are not covered.
Document History