NEN-EN 13757-1

Communication systems for meters - Part 1: Data exchange

active, Most Current
Organization: NEN
Publication Date: 1 December 2021
Status: active
Page Count: 132
ICS Code (Application layer): 35.100.70
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Electricity supply systems): 91.140.50
scope:

This document specifies data exchange and communications for meters in a generic way.

This document establishes a protocol specification for the Application Layer for meters and establishes several protocols for meter communications which can be applied depending on the application being fulfilled.

This document also specifies the overall structure of the Object Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes.

NOTE Electricity meters are not covered by this document, as the standardization of remote readout of electricity meters is a task for CENELEC/IEC.

Document History

NEN-EN 13757-1
December 1, 2021
Communication systems for meters - Part 1: Data exchange
This document specifies data exchange and communications for meters in a generic way. This document establishes a protocol specification for the Application Layer for meters and establishes several...
June 1, 2020
Communication systems for meters - Part 1: Data exchange
This document specifies data exchange and communications for meters in a generic way. This document establishes a protocol specification for the Application Layer for meters and establishes several...
November 1, 2014
Communication systems for meters - Part 1: Data exchange
NEN-EN 13757-1 specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the Application...
December 1, 2012
Communication system for and remote reading of meters - Part 1: Data exchange
NEN-EN 13757-1 specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the Application...
February 1, 2003
Communication system for meters and remote reading of meters - Part 1: Data exchange
This document describes the data exchange and communications for meters and remote reading of meters in a generic way. It is part 1 of the EN 13757 Standard. Additional parts are: - EN13757 part 2:...

References

Advertisement