NEN-EN 13757-1

Communication system for meters and remote reading of meters - Part 1: Data exchange

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 80
ICS Code (Application layer): 35.100.70
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This document describes the data exchange and communications for meters and remote reading of meters in a generic way. It is part 1 of the EN 13757 Standard. Additional parts are: - EN13757 part 2: Physical and link layer, twisted pair baseband (M-Bus); - EN 13757 part 3: Dedicated application layer (M-Bus); - EN 13757 part 4: Wireless meter readout. The main use of part 1 is to provide a protocol specification for the Application Layer for meters. Electricity meters are not covered.

Document History

December 1, 2021
Communication systems for meters - Part 1: Data exchange
This document specifies data exchange and communications for meters in a generic way. This document establishes a protocol specification for the Application Layer for meters and establishes several...
June 1, 2020
Communication systems for meters - Part 1: Data exchange
This document specifies data exchange and communications for meters in a generic way. This document establishes a protocol specification for the Application Layer for meters and establishes several...
November 1, 2014
Communication systems for meters - Part 1: Data exchange
NEN-EN 13757-1 specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the Application...
December 1, 2012
Communication system for and remote reading of meters - Part 1: Data exchange
NEN-EN 13757-1 specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the Application...
NEN-EN 13757-1
February 1, 2003
Communication system for meters and remote reading of meters - Part 1: Data exchange
This document describes the data exchange and communications for meters and remote reading of meters in a generic way. It is part 1 of the EN 13757 Standard. Additional parts are: - EN13757 part 2:...
Advertisement