NEN-EN 1597-2
Welding consumables - Test methods - Part 2: Preparation of test piece for single-run and two-run technique test specimen in steel
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
Specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding consumables used for submerged arc welding and tubular cored arc welding with single-run and two-run technique. This standard is applicable to welding consumabled for arc welding of steel.
Document History
NEN-EN 1597-2
August 1, 1997
Welding consumables - Test methods - Part 2: Preparation of test piece for single-run and two-run technique test specimen in steel
Specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding...
October 1, 1994
Welding consumables - Testing for classification - Part 2: Preparation of test assembly for single and two run technique test specimen in steel
Specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding...