NEN-EN 1597-2

Welding consumables - Testing for classification - Part 2: Preparation of test assembly for single and two run technique test specimen in steel

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
ICS Code (Welding consumables): 25.160.20
scope:

Specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding consumables used for submerged arc welding and tubular cored arc welding with single-run and two-run technique. This standard is applicable to welding consumabled for arc welding of steel.

Document History

August 1, 1997
Welding consumables - Test methods - Part 2: Preparation of test piece for single-run and two-run technique test specimen in steel
Specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding...
NEN-EN 1597-2
October 1, 1994
Welding consumables - Testing for classification - Part 2: Preparation of test assembly for single and two run technique test specimen in steel
Specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding...

References

Advertisement