NEN-EN-ISO 4034

Hexagon regular nuts (style 1) - Product grade C

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 20
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1 and ISO 4759-1.

Document History

NEN-EN-ISO 4034
January 1, 2013
Hexagon regular nuts (style 1) - Product grade C
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with threads from M5 up to and including M64 and product grade C. If, in special cases, specifications...
December 1, 2000
Hexagon nuts - Product grade C
Specifies the characteristics of hexagon nuts with threads from M5 up to and including M64 and product grade C.

References

Advertisement