NEN-EN-ISO 3743-1

Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 26
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
ICS Code (Safety of machinery): 13.110
scope:

Specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources (all types of noise within a specified frequency range are possible, except intermittent noise consisting of isolated bursts of sound energy). A comparison method is used to determine the octave-band sound power levels of the source and a reference sound source of known power output. The A-weighted sound power level is then calculated from the octave-band sound power levels.

Document History

October 1, 2010
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering methods for small movable sources in reverberant fields - Part 1: Comparison method for a hard-walled test room
This part of ISO 3743 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source (machinery or...
August 1, 2009
Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms
This part of IS0 3743 specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources. The measurements are carried out when the source is...
May 1, 2006
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering method for small, movable sources in reverberant fields - Part 1: Comparison method for a hard-walled test room
This part of ISO 3743 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source (machinery or...
NEN-EN-ISO 3743-1
August 1, 1995
Acoustics - Determination of sound power levels of noise sources - Engineering methods for small, movable sources in reverberant fields - Part 1: Comparison method for hard-walled test rooms
Specifies a relatively simple engineering method for determining the sound power levels of small, movable noise sources (all types of noise within a specified frequency range are possible, except...

References

Advertisement