NEN-EN-ISO 3743-1
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Engineering method for small, movable sources in reverberant fields - Part 1: Comparison method for a hard-walled test room
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
This part of ISO 3743 specifies methods for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by this source (machinery or equipment) mounted in a hard-walled test room, the characteristics of which are specified, with those from a calibrated reference sound source. The sound power level (or, in the case of noise bursts or transient noise emission, the sound energy level) produced by the noise source, in frequency bands of width one octave, is calculated using those measurements. The sound power level or sound energy level with A-weighting applied is calculated using the octave-band levels.
Document History