NEN-EN-IEC 62056-62
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 142 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to veryu complex functionality.
Document History
NEN-EN-IEC 62056-62
March 1, 2007
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
September 1, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model meters...