NEN-EN-IEC 62056-62

Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 94
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Lines, connections and circuits): 33.040.50
scope:

Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.

Document History

March 1, 2007
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
NEN-EN-IEC 62056-62
September 1, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
Specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model meters...
Advertisement