NEN-EN-ISO 80369-1
Small bore connectors for liquids and gases in healthcare applications - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 80369 specifies general requirements for SMALL-BORE CONNECTORS, which convey liquids or gases in healthcare APPLICATIONS. These SMALL-BORE CONNECTORS are used in MEDICAL DEVICES or ACCESSORIES intended for use with a PATIENT. This International Standard also specifies the healthcare fields in which these SMALL-BORE CONNECTORS are intended to be used. These healthcare fields of use include, but are not limited to, APPLICATIONS for: - BREATHING SYSTEMS and driving gases, - enteral and gastric, - urethral and urinary, - limb cuff inflation, - neuraxial devices, and - intravascular or hypodermic. SMALL-BORE CONNECTORS as specified in this International Standard are NON-INTERCONNECTABLE
Document History