NEN-EN-IEC 61029-1

Safety of transportable motor-operated electric tools - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 270
ICS Code (Electric tools): 25.140.20
scope:

Consist in part 1 and part 2 applies to electric motor-operated or magnetically-driven tools, intended for indoor and dor outdoor use, which have all the following characteristics: a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g. handles, wheels and the like; b) used in safe stationary position with or without fixing, e.g. fast clamping devices, bolting and the like; c) used under the control of an operator; d) not intended for continuous production or production line use; e) intended to be connected to electric supply by a flexible cord and a plug; f) maximum rated voltage not exceeding 250 V single-phase, a.c. or d.c. or 440 V three-phase, a.c.; g) maximum rated input not exceeding 2500 W, for single-phase a.c. or d.c. and 4000 W for three-phase a.c.

Document History

November 1, 2010
Safety of transportable motor-operated electric tools - Part 1: General requirements
A description is not available for this item.
January 1, 2010
Safety of transportable motor-operated electric tools - Part 1: General requirements
This standard applies to electric motor-operated or magneticallydriven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person,...
August 1, 2009
Safety of transportable motor-operated electric tools - Part 1: General requirements
This standard applies to electric motor-operated or magneticallydriven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person,...
July 1, 2003
Safety of transportable motor-operated electric tools - Part 1: General requirements
A description is not available for this item.
July 1, 2003
Safety of transportable motor-operated electric tools - Part 1: General requirements
A description is not available for this item.
NEN-EN-IEC 61029-1
July 1, 2001
Safety of transportable motor-operated electric tools - Part 1: General requirements
Consist in part 1 and part 2 applies to electric motor-operated or magnetically-driven tools, intended for indoor and dor outdoor use, which have all the following characteristics: a) easily moved by...
Advertisement