NEN-EN-IEC 61029-1
Safety of transportable motor-operated electric tools - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | inactive |
| Page Count: | 276 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This standard applies to electric motor-operated or magneticallydriven tools, intended for indoor and for outdoor use, which have all the following characteristics: a) easily moved by one person, simple devices to facilitate transportation may be incorporated, e.g. handles, wheels and the like; b) used in a safe stationary position with or without fixing, e.g. fast clamping devices, bolting and the like; c) used under the control of an operator; d) not intended for continuous production or production line use; e) intended to be connected to electric supply by a flexible cord and a plug; f) maximum rated voltage not exceeding 250 V single-phase, a.c. or d.c., or 440 V three-phase, a.c.; g) maximum rated input not exceeding 2 500 W, for single-phase a.c. or d.c., and 4 000 W for three-phase a.c.
Document History