NEN - NPR-CR 12361

Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
Page Count: 41
ICS Code (Welded joints and welds): 25.160.40
scope:

Gives a non exhaustive list of etchants which can be used for the macroscopic and microscopic examination of welds in accordance with EN 1321 for the following groups of materials: - carbon and low alloyed steels;- stainless steels;- nickel and nickel alloys;- titanium and titanium alloys;- copper and copper alloys;- aluminium and aluminium alloys.

Document History

August 1, 1997
Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination
A description is not available for this item.
NPR-CR 12361
April 1, 1996
Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination
Gives a non exhaustive list of etchants which can be used for the macroscopic and microscopic examination of welds in accordance with EN 1321 for the following groups of materials: - carbon and low...

References

Advertisement