NEN - NPR-CEN-ISO/TR 16060

Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 45
ICS Code (Welded joints and welds): 25.160.40
scope:

CEN-ISO/TR 16060 gives a non-exhaustive list of etchants that can be used for the macroscopic and microscopic examination of welds in accordance with ISO 17639 for the following groups of materials: - carbon steels and low-alloy steels; - stainless steels; - nickel and nickel alloys; - titanium and titanium alloys; - copper and copper alloys; - aluminium and aluminium alloys.

Document History

NPR-CEN-ISO/TR 16060
September 1, 2014
Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination
CEN-ISO/TR 16060 gives a non-exhaustive list of etchants that can be used for the macroscopic and microscopic examination of welds in accordance with ISO 17639 for the following groups of materials:...

References

Advertisement