NEN - NPR-ISO/TR 16060

Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: inactive
Page Count: 38
ICS Code (Welded joints and welds): 25.160.40
scope:

This Technical Report gives a non-exhaustive list of etchants that can be used for the macroscopic and microscopic examination of welds in accordance with ISO 17639 for the following groups of materials: - carbon steels and low-alloy steels; - stainless steels; - nickel and nickel alloys;- titanium and titanium alloys; - copper and copper alloys; - aluminium and aluminium alloys.

Document History

NPR-ISO/TR 16060
November 1, 2003
Destructive tests on welds in metallic materials - Etchants for macroscopic and microscopic examination
This Technical Report gives a non-exhaustive list of etchants that can be used for the macroscopic and microscopic examination of welds in accordance with ISO 17639 for the following groups of...

References

Advertisement