NEN-EN-ISO 19116
Geographic information - Positioning services
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This International Standard specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) so that the position-using device(s) can obtain and unambiguously interpret position information and determine whether the results meet the requirements of the use. A standardized interface of geographic information with position allows the integration of positional information from a variety of positioning technologies into a variety of geographic information applications, such as surveying, navigation and intelligent transportation systems. This International Standard will benefit a wide range of applications for which positional information is important.
Document History