NEN-EN-ISO 19116

Geographic information - Positioning services

active
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 80
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using device(s) to obtain and unambiguously interpret position information and determine, based on a measure of the degree of reliability, whether the resulting position information meets the requirements of the intended use.

A standardized interface for positioning allows the integration of reliable position information obtained from non-specific positioning technologies and is useful in various location-focused information applications, such as surveying, navigation, intelligent transportation systems (ITS), and location-based services (LBS).

Document History

July 1, 2021
Geographic information - Positioning services
A description is not available for this item.
NEN-EN-ISO 19116
January 1, 2020
Geographic information - Positioning services
This document specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) enabling the position-using...
March 1, 2006
Geographic information - Positioning services
This International Standard specifies the data structure and content of an interface that permits communication between position-providing device(s) and position-using device(s) so that the...

References

Advertisement