NEN-EN-IEC 61290-10-2

Optical amplifiers - Test methods - Part 10-2: Multi-channel parameters - Pulse method using gated optical spectrum analyzer

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 46
ICS Code (Optic amplifiers): 33.180.30
scope:

Applies to optical fibre amplifiers (OFA) using active fibres, containing rare-earth dopants, currently commercially available. The object is to establish uniform requirements for accurate and reliable measurements of the signal-spontaneous noise figure as defined in 3.1.18 of IEC 61291-1. The test method described is, in general for multichannel applications. Single-channel applications are a special case of multichannel applications.

Document History

February 1, 2008
Optical amplifiers - Test methods - Part 10-2: Multi-channel parameters - Pulse method using gated optical spectrum analyzer
Applies to optical fibre amplifiers (OFA) using active fibres, containing rare-earth dopants, currently commercially available. The object is to establish uniform requirements for accurate and...
NEN-EN-IEC 61290-10-2
August 1, 2003
Optical amplifiers - Test methods - Part 10-2: Multi-channel parameters - Pulse method using gated optical spectrum analyzer
Applies to optical fibre amplifiers (OFA) using active fibres, containing rare-earth dopants, currently commercially available. The object is to establish uniform requirements for accurate and...
Advertisement