NEN-EN-IEC 61290-10-2
Optical amplifiers - Test methods - Part 10-2: Multi-channel parameters - Pulse method using gated optical spectrum analyzer
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
Applies to optical fibre amplifiers (OFA) using active fibres, containing rare-earth dopants, currently commercially available. The object is to establish uniform requirements for accurate and reliable measurements of the signal-spontaneous noise figure as defined in 3.1.18 of IEC 61291-1. The test method described is, in general for multichannel applications. Single-channel applications are a special case of multichannel applications.
Document History