NEN-EN 50397-2

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 2: Accessories for covered conductors - Tests and acceptance criteria

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 46
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c.

Document History

August 1, 2022
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and...
August 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated...
NEN-EN 50397-2
November 1, 2009
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated...

References

Advertisement