NEN-EN 50397-2

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria

inactive
Organization: NEN
Publication Date: 1 August 2021
Status: inactive
Page Count: 46
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c.

NOTE This document describes the requirements and tests only for the accessories installed on the covered conductor itself.

Document History

August 1, 2022
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and...
NEN-EN 50397-2
August 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated...
November 1, 2009
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 2: Accessories for covered conductors - Tests and acceptance criteria
This Part 2 of EN 50397 contains the requirements for accessories that are for use with the covered conductors in accordance with EN 50397-1. They are for applications in overhead lines with rated...

References

Advertisement