NEN-EN-IEC 61300-2-17

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose is to determine the suitability of a fibre optic device to withstand the environmental condition of extended low temperature (cold) which may occur in actual use, storage and/or transport. The procedure does not permit the assessment of the ability of these devices to withstand or operate during temperature variations.

Document History

April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use,...
May 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
Details a procedure for determining the suitability of a fibre optic device to withstand extended low temperature (cold) environmental conditions, which may occur in use, storage and/or transport....
NEN-EN-IEC 61300-2-17
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
The purpose is to determine the suitability of a fibre optic device to withstand the environmental condition of extended low temperature (cold) which may occur in actual use, storage and/or...
Advertisement