NEN-EN-IEC 61300-2-17
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Details a procedure for determining the suitability of a fibre optic device to withstand extended low temperature (cold) environmental conditions, which may occur in use, storage and/or transport. This procedure does not assess the ability of a device to operate during temperature variations, in this case, IEC 61300-2-22 would be used.
Document History
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use,...
NEN-EN-IEC 61300-2-17
May 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
Details a procedure for determining the suitability of a fibre optic device to withstand extended low temperature (cold) environmental conditions, which may occur in use, storage and/or transport....
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-17: Tests - Cold
The purpose is to determine the suitability of a fibre optic device to withstand the environmental condition of extended low temperature (cold) which may occur in actual use, storage and/or...