NEN-ISO 5893
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Equipment for the rubber and plastics industries): | 83.200 |
scope:
This International Standard specifies requirements for tensile-testing systems operating at constant rate of traverse and suitable for testing rubbers, plastics and adhesives, although any one system may only be applicable to a narrower range of materials. It also covers such systems when used for flexural, shear and compression tests.
Document History
NEN-ISO 5893
August 1, 2002
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Specification
This International Standard specifies requirements for tensile-testing systems operating at constant rate of traverse and suitable for testing rubbers, plastics and adhesives, although any one system...
November 1, 1993
Rubber and plastics test equipment - Tensile, flexural and compression types (constant rate of traverse) - Description
This International Standard specifies requirements for tensile testing systems operating at constant rate of traverse suitable for testing rubbers, plastics and adhesives, although any one system may...